700W DC-DC Converter, 1-Output, Board Mount, 85-264VAC Input Product overview: TUNS700F28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUNS700F28 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348588-TUNS700F28
Category: Power Supplies - Board Mount - AC DC Converters
Series: TUNS (700W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 4.62" L x 2.42" W x 0.50" H (117.3mm x 61.5mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 700 W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Output 1: 28V
Efficiency: 89%
Line Regulation: 56mV
Load Regulation: 56mV
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Mfr: Cosel USA, Inc.
Base Product Number: TUNS700
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 133-TUNS700F28 | 1348588-TUNS700F28 |
| Product Name | 700W DC-DC Converter IC | Power Supplies - Board Mount - AC DC Converters |
| Input Voltage | 264 volts |