Manufacturer: Cosel USA, Inc.
Win Source Part Number: 901533-TUNS50F12
Series: TUNS (50W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 12V - - - 4.2A 85 ~ 264 VAC Input
Package: 7-DIP Module
Package: Box
Mounting: Through Hole
Family Name: TUNS50
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9510
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 901533-TUNS50F12 |
| Product Name | AC DC Converters - TUNS50F12 |
| Package Type | Other; Box |