Cosel U.S.A., Inc. 5W DC-DC Converter IC TUHS5F05

Description
DC-DC Converter, 5W, 1 Output, 85-264VAC Input, Board Mount Product overview: TUHS5F05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUHS5F05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Converter, 5W, 1 Output, 85-264VAC Input, Board Mount Product overview: TUHS5F05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUHS5F05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W DC-DC Converter IC - 133-TUHS5F05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W DC-DC Converter IC
133-TUHS5F05
5W DC-DC Converter IC 133-TUHS5F05
DC-DC Converter, 5W, 1 Output, 85-264VAC Input, Board Mount Product overview: TUHS5F05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUHS5F05 can be used for catalog matching and distributor lookup.

DC-DC Converter, 5W, 1 Output, 85-264VAC Input, Board Mount Product overview: TUHS5F05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUHS5F05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - 1349028-TUHS5F05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1349028-TUHS5F05
Power Supplies - Board Mount - AC DC Converters 1349028-TUHS5F05
Win Source Part Number: 1349028-TUHS5F05 Category: Power Supplies - Board Mount - AC DC Converters Series: TUH (5W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 1.13" L x 0.69" W x 0.50" H (28.7mm x 17.5mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 5V Efficiency: 79% Line Regulation: 20mV Load Regulation: 40mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: TUHS5 Approval Agency: CE, cURus California Prop 65: Warning Information

Win Source Part Number: 1349028-TUHS5F05
Category: Power Supplies - Board Mount - AC DC Converters
Series: TUH (5W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 1.13" L x 0.69" W x 0.50" H (28.7mm x 17.5mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Output 1: 5V
Efficiency: 79%
Line Regulation: 20mV
Load Regulation: 40mV
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Base Product Number: TUHS5
Approval Agency: CE, cURus
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips AC-DC Converter Chips
Product Number 133-TUHS5F05 1349028-TUHS5F05
Product Name 5W DC-DC Converter IC Power Supplies - Board Mount - AC DC Converters
Input Voltage 264 volts
Unlock Full Specs
to access all available technical data