Win Source Part Number: 1350318-TUHS25F24
Category: Power Supplies - Board Mount - AC DC Converters
Series: TUH (25W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 25 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Output 1: 24V
Efficiency: 90%
Line Regulation: 96mV
Load Regulation: 150mV
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Base Product Number: TUHS25
Approval Agency: CE, cURus
California Prop 65: Warning Information
DC-DC Converter, 26.4W, 1 Output, 85-264VAC In, Board Mount Product overview: TUHS25F24 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.4W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 26.4W, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-TUHS25F24 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1350318-TUHS25F24 | 133-TUHS25F24 |
| Product Name | Power Supplies - Board Mount - AC DC Converters | 26.4W DC-DC Converter IC |
| Package Type | DIP; Other; Box |