Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters TUHS25F12

Description
Win Source Part Number: 1338397-TUHS25F12 Category: Power Supplies - Board Mount - AC DC Converters Series: TUH (25W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 25 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 88% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: TUHS25 Approval Agency: CE, cURus California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338397-TUHS25F12 Category: Power Supplies - Board Mount - AC DC Converters Series: TUH (25W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 25 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 88% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: TUHS25 Approval Agency: CE, cURus California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1338397-TUHS25F12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1338397-TUHS25F12
Power Supplies - Board Mount - AC DC Converters 1338397-TUHS25F12
Win Source Part Number: 1338397-TUHS25F12 Category: Power Supplies - Board Mount - AC DC Converters Series: TUH (25W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 25 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 88% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: TUHS25 Approval Agency: CE, cURus California Prop 65: Warning Information

Win Source Part Number: 1338397-TUHS25F12
Category: Power Supplies - Board Mount - AC DC Converters
Series: TUH (25W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 25 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Output 1: 12V
Efficiency: 88%
Line Regulation: 48mV
Load Regulation: 100mV
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Base Product Number: TUHS25
Approval Agency: CE, cURus
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1338397-TUHS25F12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details