Cosel U.S.A., Inc. Power Supplies - Board Mount AC DC Converters TUHS10F12

Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount AC DC Converters Series: TUH (10W) Package: Box Product Status: Active Type: Enclosed Operating Temperature: -40°C ~ 85°C (With Derating) Mounting Type: Through Hole Package / Case: 6-DIP Module Size / Dimension: 1.30" L x 0.86" W x 0.59" H (33.0mm x 21.8mm x 15.0mm)
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount AC DC Converters Series: TUH (10W) Package: Box Product Status: Active Type: Enclosed Operating Temperature: -40°C ~ 85°C (With Derating) Mounting Type: Through Hole Package / Case: 6-DIP Module Size / Dimension: 1.30" L x 0.86" W x 0.59" H (33.0mm x 21.8mm x 15.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount AC DC Converters
Power Supplies - Board Mount AC DC Converters
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount AC DC Converters Series: TUH (10W) Package: Box Product Status: Active Type: Enclosed Operating Temperature: -40°C ~ 85°C (With Derating) Mounting Type: Through Hole Package / Case: 6-DIP Module Size / Dimension: 1.30" L x 0.86" W x 0.59" H (33.0mm x 21.8mm x 15.0mm)

Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: TUH (10W)
Package: Box
Product Status: Active
Type: Enclosed
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Size / Dimension: 1.30" L x 0.86" W x 0.59" H (33.0mm x 21.8mm x 15.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - Board Mount AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR4770AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 15 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details