Win Source Part Number: 1042475-TAC-150-333
Category: Filters>Power Line Filter Modules
Series: TAC
Termination Style: Terminal Block
Package: Box
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Three Phase (Wye)
Current: 150 A
Voltage - Rated AC: 500V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Cosel USA, Inc.
Base Product Number: TAC-150
Approval Agency: cURus, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042475-TAC-150-333 |
| Product Name | Filters - Power Line Filter Modules |