24V to ±12V Isolated DC-DC Converter, 3W, 130mA, DIP Product overview: SUW32412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 12V, 3W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 12V, 3W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUW32412C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339274-SUW32412C
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUW (3W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Size / Dimension: 0.94" L x 0.59" W x 0.26" H (24.0mm x 15.1mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 130mA, 130mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUW32412
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUW32412C | 1339274-SUW32412C |
| Product Name | Isolated 24V 12V 3W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; DIP | DIP; Other; Box |