Cosel U.S.A., Inc. 5V 12V 1.5W DIP DC-DC Converter IC SUW1R50512C

Description
5V to ±12V DC-DC Converter, 2-Out, 1.5W, 65mA, DIP Product overview: SUW1R50512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12V, 1.5W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12V, 1.5W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUW1R50512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V to ±12V DC-DC Converter, 2-Out, 1.5W, 65mA, DIP Product overview: SUW1R50512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12V, 1.5W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12V, 1.5W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUW1R50512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 12V 1.5W DIP DC-DC Converter IC - 132-SUW1R50512C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 12V 1.5W DIP DC-DC Converter IC
132-SUW1R50512C
5V 12V 1.5W DIP DC-DC Converter IC 132-SUW1R50512C
5V to ±12V DC-DC Converter, 2-Out, 1.5W, 65mA, DIP Product overview: SUW1R50512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12V, 1.5W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12V, 1.5W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUW1R50512C can be used for catalog matching and distributor lookup.

5V to ±12V DC-DC Converter, 2-Out, 1.5W, 65mA, DIP Product overview: SUW1R50512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12V, 1.5W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12V, 1.5W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUW1R50512C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1030134-SUW1R50512C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1030134-SUW1R50512C
Power Supplies - Board Mount - DC DC Converters 1030134-SUW1R50512C
Win Source Part Number: 1030134-SUW1R50512C Category: Power Supplies - Board Mount>DC DC Converters Series: SUW (1.5W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 85mA, 85mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 72% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.84" L x 0.48" W x 0.26" H (21.4mm x 12.2mm x 6.5mm) Alternative Parts (Cross-Reference): SUCW1R51212C; SUW1R52412C; SUCW1R52412C; NMS1212C; MEA1D2409DC; MEA1D0509DC; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1752 Base Product Number: SUW1R50512

Win Source Part Number: 1030134-SUW1R50512C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUW (1.5W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 85mA, 85mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 72%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.84" L x 0.48" W x 0.26" H (21.4mm x 12.2mm x 6.5mm)
Alternative Parts (Cross-Reference): SUCW1R51212C; SUW1R52412C; SUCW1R52412C; NMS1212C; MEA1D2409DC; MEA1D0509DC;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1752
Base Product Number: SUW1R50512

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUW1R50512C 1030134-SUW1R50512C
Product Name 5V 12V 1.5W DIP DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; DIP DIP; Other; Box
Unlock Full Specs
to access all available technical data