Win Source Part Number: 1338107-SUW102412C
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUW (10W)
Type: Isolated Module
Package: Box
Size / Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 11 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 450mA, 450mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Voltage - Output 3: 24V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUW102412
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1338107-SUW102412C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |