Win Source Part Number: 1352342-SUTS60512
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUTS (6W)
Type: Isolated Module
Package: Box
Size / Dimension: 1.48" L x 0.36" W x 1.04" H (37.6mm x 9.2mm x 26.4mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 6 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1352342-SUTS60512 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |