Cosel U.S.A., Inc. Power Supplies - Board Mount DC DC Converters SUTS32405

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUTS (3W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Current - Output (Max): 600mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUTS (3W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Current - Output (Max): 600mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUTS (3W) Package: Box Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Current - Output (Max): 600mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUTS (3W)
Package: Box
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Current - Output (Max): 600mA

Buy Now Datasheet
3W DC-DC Converter IC - 132-SUTS32405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W DC-DC Converter IC
132-SUTS32405
3W DC-DC Converter IC 132-SUTS32405
DC-DC Regulated Power Supply Module, 3W Product overview: SUTS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUTS32405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 3W Product overview: SUTS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUTS32405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUTS32405
Product Name Power Supplies - Board Mount DC DC Converters 3W DC-DC Converter IC
Package Type Other; Box
Unlock Full Specs
to access all available technical data