Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUS (6W)
Package: Box
Type: Isolated Module
Product Status: Active
Base Product Number: SUS62412
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Isolated DC/DC Converters 6W 12V 0.5A SMD/SMT Product overview: SUS62412BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6W, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUS62412BP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUS62412BP | |
| Product Name | Power Supplies - Board Mount DC DC Converters | SMD Isolated 6W 12V DC-DC Converter IC |
| Package Type | Other; Box | Other; SMD/SMT |