Win Source Part Number: 1336722-SUS3243R3C
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUS (3W)
Type: Isolated Module
Package: Box
Size / Dimension: 0.94" L x 0.59" W x 0.26" H (24.0mm x 15.1mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 2 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUS3243
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336722-SUS3243R3C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |