Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUS (1.5W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 12V
Voltage - Input (Max): 36V
Operating Temperature: -40°C ~ 85°C (With Derating)
DC-DC Regulated Power Supply Module, 1 Output, 1.56W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUS1R52412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.56W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.56W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUS1R52412C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUS1R52412C | |
| Product Name | Power Supplies - Board Mount DC DC Converters | 1.56W DIP DC-DC Converter IC |
| Package Type | Other; Tray | Other; DIP |