Cosel U.S.A., Inc. Power Supplies - Board Mount DC DC Converters SUS102415C

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUS (10W) Package: Box Product Status: Active Type: Isolated Module Voltage - Output 1: 15V Current - Output (Max): 800mA Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUS (10W) Package: Box Product Status: Active Type: Isolated Module Voltage - Output 1: 15V Current - Output (Max): 800mA Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUS (10W) Package: Box Product Status: Active Type: Isolated Module Voltage - Output 1: 15V Current - Output (Max): 800mA Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUS (10W)
Package: Box
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 15V
Current - Output (Max): 800mA
Applications: ITE (Commercial)

Buy Now Datasheet
DC-DC Converter IC - 132-SUS102415C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-SUS102415C
DC-DC Converter IC 132-SUS102415C
Power Supply; DC-DC; Product overview: SUS102415C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUS102415C can be used for catalog matching and distributor lookup.

Power Supply; DC-DC; Product overview: SUS102415C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUS102415C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUS102415C
Product Name Power Supplies - Board Mount DC DC Converters DC-DC Converter IC
Package Type Other; Box Other; DIP
Unlock Full Specs
to access all available technical data