Win Source Part Number: 1214753-SUS102412C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1672
Base Product Number: SUS102412
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1214753-SUS102412C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |