10W 5V 2A Isolated DC-DC Converter, 24V In, DIP Product overview: SUS102405C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 5V, 2A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 5V, 2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUS102405C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349240-SUS102405C
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Size / Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUS102405
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUS102405C | 1349240-SUS102405C |
| Product Name | Isolated 10W 5V 2A DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; DIP | DIP; Other; Box |