Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters SUS101205C

Description
Win Source Part Number: 1025015-SUS101205C Category: Power Supplies - Board Mount>DC DC Converters Series: SUS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm) Alternative Parts (Cross-Reference): SUS100505C; SUCS100505C; SUCS102405C; REC10-2405SRW/H2/A/M ; ASA02A24-LS; REC10-1205SRW/H2/A/M SUS101205 C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1664 Base Product Number: SUS101205
Request a Quote Datasheet
Description
Win Source Part Number: 1025015-SUS101205C Category: Power Supplies - Board Mount>DC DC Converters Series: SUS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm) Alternative Parts (Cross-Reference): SUS100505C; SUCS100505C; SUCS102405C; REC10-2405SRW/H2/A/M ; ASA02A24-LS; REC10-1205SRW/H2/A/M SUS101205 C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1664 Base Product Number: SUS101205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1025015-SUS101205C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1025015-SUS101205C
Power Supplies - Board Mount - DC DC Converters 1025015-SUS101205C
Win Source Part Number: 1025015-SUS101205C Category: Power Supplies - Board Mount>DC DC Converters Series: SUS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm) Alternative Parts (Cross-Reference): SUS100505C; SUCS100505C; SUCS102405C; REC10-2405SRW/H2/A/M ; ASA02A24-LS; REC10-1205SRW/H2/A/M SUS101205 C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1664 Base Product Number: SUS101205

Win Source Part Number: 1025015-SUS101205C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm)
Alternative Parts (Cross-Reference): SUS100505C; SUCS100505C; SUCS102405C; REC10-2405SRW/H2/A/M; ASA02A24-LS; REC10-1205SRW/H2/A/MSUS101205 C;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1664
Base Product Number: SUS101205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1025015-SUS101205C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226873P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details