Win Source Part Number: 1341478-SUS100505BP
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUS (10W)
Type: Isolated Module
Package: Box
Size / Dimension: 1.54" L x 0.83" W x 0.26" H (39.2mm x 21.0mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 10 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 83%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUS100505
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341478-SUS100505BP |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |