Win Source Part Number: 1340671-SUCW62415C
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUCW (6W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Size / Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUCW62415
California Prop 65: Warning Information
24V In, 15V/30V Out, 6W DC-DC Converter, 2 Output, DIP Product overview: SUCW62415C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 15V, 30V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 15V, 30V, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW62415C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1340671-SUCW62415C | 132-SUCW62415C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 24V 15V 30V DIP DC-DC Converter IC |
| Package Type | DIP; Other; Box | Other; DIP |