Cosel U.S.A., Inc. 6W 250mA 500V DIP DC-DC Converter IC SUCW60512C

Description
6W DC-DC Converter, 2x12V, 250mA, 500V Isolation, DIP Product overview: SUCW60512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 250mA, 500V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 250mA, 500V, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW60512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6W DC-DC Converter, 2x12V, 250mA, 500V Isolation, DIP Product overview: SUCW60512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 250mA, 500V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 250mA, 500V, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW60512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6W 250mA 500V DIP DC-DC Converter IC - 132-SUCW60512C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6W 250mA 500V DIP DC-DC Converter IC
132-SUCW60512C
6W 250mA 500V DIP DC-DC Converter IC 132-SUCW60512C
6W DC-DC Converter, 2x12V, 250mA, 500V Isolation, DIP Product overview: SUCW60512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 250mA, 500V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 250mA, 500V, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW60512C can be used for catalog matching and distributor lookup.

6W DC-DC Converter, 2x12V, 250mA, 500V Isolation, DIP Product overview: SUCW60512C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 250mA, 500V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 250mA, 500V, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW60512C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - SUCW60512C - 795835-SUCW60512C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUCW60512C
795835-SUCW60512C
Power Supplies Board Mount DCDC Converters - SUCW60512C 795835-SUCW60512C
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795835-SUCW60512C Series: SUCW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Remote On/Off, OCP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Family Name: SUCW60512 Categories: Power Supplies - Board Mount Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 250mA, 250mA Alternative Parts (Cross-Reference): REM5E-0512D/R10/A/CT RL; REC5-0512DRW/H4/A/SM D/CTRL; REC5-0512DRW/H6/A/SM D/CTRL; REC5-0512DRW/H4/A/SM D/CTRL-R; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795835-SUCW60512C
Series: SUCW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Remote On/Off, OCP
Package: 7-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Family Name: SUCW60512
Categories: Power Supplies - Board Mount
Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 9V
Current - Output (Maximum): 250mA, 250mA
Alternative Parts (Cross-Reference): REM5E-0512D/R10/A/CTRL; REC5-0512DRW/H4/A/SMD/CTRL; REC5-0512DRW/H6/A/SMD/CTRL; REC5-0512DRW/H4/A/SMD/CTRL-R;
Introduction Date: July 11, 2006
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCW60512C 795835-SUCW60512C
Product Name 6W 250mA 500V DIP DC-DC Converter IC Power Supplies Board Mount DCDC Converters - SUCW60512C
Package Type Other; DIP DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data