Cosel SUCW32415C DC/DC Converter
2-Output 3W Isolated DC-DC Converter, 15V/30V, 100mA, DIP Product overview: SUCW32415C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3W, 15V, 30V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3W, 15V, 30V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW32415C can be used for catalog matching and distributor lookup.
Manufacturer: Cosel USA, Inc.
Series: SUCW (3W)
Category: Power Supplies - Board Mount DC DC Converters
Type: Isolated Module
Package: Tray
Package / Case: 7-DIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C (With Derating)
Base Product Number: SUCW32415
Features: Remote On/Off, OCP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 5004350 | 132-SUCW32415C | |
| Product Name | DC-DC Converters | Isolated 3W 15V 30V DC-DC Converter IC | Power Supplies - Board Mount DC DC Converters |
| Package Type | DIP; Other; Dip | Other; DIP | DIP; Other; Tray |