Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - SUCW32412C SUCW32412C

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795834-SUCW32412C Series: SUCW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Remote On/Off, OCP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Family Name: SUCW32412 Categories: Power Supplies - Board Mount Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 130mA, 130mA Alternative Parts (Cross-Reference): PSD3-24-1212/S; REC3.5-1212DRW/R10/C /CTRL/X1-R; REC3.5-2412DRW/R8/C/ CTRL/X1-R; VKC03-24D12; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795834-SUCW32412C Series: SUCW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Remote On/Off, OCP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Family Name: SUCW32412 Categories: Power Supplies - Board Mount Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 130mA, 130mA Alternative Parts (Cross-Reference): PSD3-24-1212/S; REC3.5-1212DRW/R10/C /CTRL/X1-R; REC3.5-2412DRW/R8/C/ CTRL/X1-R; VKC03-24D12; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SUCW32412C - 795834-SUCW32412C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUCW32412C
795834-SUCW32412C
Power Supplies Board Mount DCDC Converters - SUCW32412C 795834-SUCW32412C
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795834-SUCW32412C Series: SUCW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Remote On/Off, OCP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Family Name: SUCW32412 Categories: Power Supplies - Board Mount Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 130mA, 130mA Alternative Parts (Cross-Reference): PSD3-24-1212/S; REC3.5-1212DRW/R10/C /CTRL/X1-R; REC3.5-2412DRW/R8/C/ CTRL/X1-R; VKC03-24D12; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795834-SUCW32412C
Series: SUCW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Remote On/Off, OCP
Package: 7-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 76%
Family Name: SUCW32412
Categories: Power Supplies - Board Mount
Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 130mA, 130mA
Alternative Parts (Cross-Reference): PSD3-24-1212/S; REC3.5-1212DRW/R10/C/CTRL/X1-R; REC3.5-2412DRW/R8/C/CTRL/X1-R; VKC03-24D12;
Introduction Date: July 11, 2006
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.12W DIP DC-DC Converter IC - 132-SUCW32412C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.12W DIP DC-DC Converter IC
132-SUCW32412C
3.12W DIP DC-DC Converter IC 132-SUCW32412C
DC-DC Regulated Power Supply Module, 2 Output, 3.12W, Hybrid, ROHS COMPLIANT, DIP-7 Product overview: SUCW32412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW32412C can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 2 Output, 3.12W, Hybrid, ROHS COMPLIANT, DIP-7 Product overview: SUCW32412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW32412C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 795834-SUCW32412C 132-SUCW32412C
Product Name Power Supplies Board Mount DCDC Converters - SUCW32412C 3.12W DIP DC-DC Converter IC
Package Type DIP; Other; 7-DIP Module Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - PXE1610CDN-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details