Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUCW (1.5W)
Package: Tray
Type: Isolated Module
Base Product Number: SUCW1R50515
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Size / Dimension: 0.88" L x 0.50" W x 0.28" H (22.4mm x 12.7mm x 7.0mm)
Cosel SUCW1R50515C DC/DC Converter
1.5W 2-Output DC-DC Converter, 15V/30V, 50mA, Isolated, DIP Product overview: SUCW1R50515C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5W, 15V, 30V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5W, 15V, 30V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCW1R50515C can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 5004316 | 132-SUCW1R50515C | |
| Product Name | Power Supplies - Board Mount DC DC Converters | DC-DC Converters | Isolated 1.5W 15V 30V DC-DC Converter IC |
| Package Type | DIP; Other; Tray | DIP; Other; Dip | Other; DIP |