Win Source Part Number: 1026022-SUCS64812BP
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (6W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 6 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Efficiency: 86%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
Alternative Parts (Cross-Reference): CC6-2412SR-E; SUS60512B; SUS62412B; CC6-1212SR-E; CC6-0512SR-E; SUS61212B;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUCS64812
Isolated DC/DC Converters 6W 12V 0.5A SMD/SMT Product overview: SUCS64812BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6W, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS64812BP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1026022-SUCS64812BP | 132-SUCS64812BP |
| Product Name | Power Supplies - Board Mount - DC DC Converters | SMD Isolated 6W 12V DC-DC Converter IC |
| Package Type | Other; Box | Other; SMD/SMT |