The Win Source Electronics part number 1217066-SUCS62412C is a DC-DC converter designed for board mounting, specifically in a 6-DIP module package. This isolated module operates with an input voltage range of 18V to 36V and provides a single output voltage of 12V with a maximum output current of 500mA. The converter boasts an efficiency rating of 86%, making it suitable for applications requiring reliable power conversion. The operating temperature range for this module is from -40°C to 85°C, with derating considerations. It features built-in overcurrent protection and a remote On/Off capability, enhancing its usability in various applications. The device is compliant with safety standards, including a voltage isolation rating of 500V, and is marked with CE and RoHS certifications. The compact dimensions of 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm) make it a suitable choice for space-constrained designs.
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS62412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS62412C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1217066-SUCS62412C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (6W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1620
Base Product Number: SUCS62412
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUCS62412C | 1217066-SUCS62412C |
| Product Name | 6W DIP DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; DIP | DIP; Other; Box |