Cosel U.S.A., Inc. SMD 6W DC-DC Converter IC SUCS62405BP

Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS62405BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS62405BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS62405BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS62405BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6W DC-DC Converter IC - 132-SUCS62405BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W DC-DC Converter IC
132-SUCS62405BP
SMD 6W DC-DC Converter IC 132-SUCS62405BP
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS62405BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS62405BP can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS62405BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS62405BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Cosel USA, Inc. Alternative Parts (Cross-Reference): Cross Category: Power Supplies - Board Mount DC DC Converters Series: SUCS (6W) Package: Box Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Input (Max): 36V

Manufacturer: Cosel USA, Inc.
Alternative Parts (Cross-Reference): Cross
Category: Power Supplies - Board Mount DC DC Converters
Series: SUCS (6W)
Package: Box
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS62405BP
Product Name SMD 6W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8103-11CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers