Win Source Part Number: 1030814-SUCS61205BP
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (6W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 6 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 81%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
Alternative Parts (Cross-Reference): NDS6S2405EC; NDS6S2415EC; NDS6S2412EC; PSS6485; PSS655S; VAF515SUCS61205 BP;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUCS61205
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1030814-SUCS61205BP |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |