Isolated DC/DC Converters 6W 15V 0.4A Through Hole Product overview: SUCS60515C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 6W, 15V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 6W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS60515C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1033343-SUCS60515C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (6W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.28" L x 0.73" W x 0.28" H (32.6mm x 18.6mm x 7.0mm)
Alternative Parts (Cross-Reference): SUS60515C; SUS61215C; SUS64815C; NCS6S1215C; NDS6S2415C; ASA00C18-LS;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1613
Base Product Number: SUCS60515
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUCS60515C | 1033343-SUCS60515C |
| Product Name | Through-Hole Isolated 6W 15V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; DIP | DIP; Other; Box |