Cosel U.S.A., Inc. SMD Isolated 3W 12V DC-DC Converter IC SUCS32412BP

Description
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS32412BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32412BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS32412BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32412BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 3W 12V DC-DC Converter IC - 132-SUCS32412BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3W 12V DC-DC Converter IC
132-SUCS32412BP
SMD Isolated 3W 12V DC-DC Converter IC 132-SUCS32412BP
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS32412BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32412BP can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS32412BP from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32412BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUCS (3W) Type: Isolated Module Product Status: Active Base Product Number: SUCS32412 Operating Temperature: -40°C ~ 85°C (With Derating) Mounting Type: Surface Mount Package / Case: 6-SMD Module Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)

Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUCS (3W)
Type: Isolated Module
Product Status: Active
Base Product Number: SUCS32412
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS32412BP
Product Name SMD Isolated 3W 12V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; SMD/SMT Other; 6-SMD Module
Unlock Full Specs
to access all available technical data