Cosel U.S.A., Inc. SMD 3W DC-DC Converter IC SUCS32405B

Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS32405B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32405B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS32405B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32405B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W DC-DC Converter IC - 132-SUCS32405B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W DC-DC Converter IC
132-SUCS32405B
SMD 3W DC-DC Converter IC 132-SUCS32405B
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS32405B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32405B can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS32405B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS32405B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1097354-SUCS32405B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1097354-SUCS32405B
Power Supplies - Board Mount - DC DC Converters 1097354-SUCS32405B
Win Source Part Number: 1097354-SUCS32405B Category: Power Supplies - Board Mount>DC DC Converters Series: SUCS (3W) Type: Isolated Module Package: Box Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Alternative Parts (Cross-Reference): CC3-0505SR-E; CC3-1205SR-E; SUCS31205B; SUS32405B; SUS34805B; CC3-4805SR-ESUCS3240 5 B; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-2723,SUCS32405B -ND Base Product Number: SUCS32405

Win Source Part Number: 1097354-SUCS32405B
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (3W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 77%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
Alternative Parts (Cross-Reference): CC3-0505SR-E; CC3-1205SR-E; SUCS31205B; SUS32405B; SUS34805B; CC3-4805SR-ESUCS32405 B;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-2723,SUCS32405B-ND
Base Product Number: SUCS32405

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS32405B 1097354-SUCS32405B
Product Name SMD 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
CSD87351Q5D Synchronous Buck NexFET? Power Block - CSD87351Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details