Cosel U.S.A., Inc. SMD 3W DC-DC Converter IC SUCS31212B

Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS31212B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS31212B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS31212B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS31212B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W DC-DC Converter IC - 132-SUCS31212B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W DC-DC Converter IC
132-SUCS31212B
SMD 3W DC-DC Converter IC 132-SUCS31212B
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS31212B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS31212B can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, SMD-6 Product overview: SUCS31212B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS31212B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338674-SUCS31212B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338674-SUCS31212B
Power Supplies - Board Mount - DC DC Converters 1338674-SUCS31212B
Win Source Part Number: 1338674-SUCS31212B Category: Power Supplies - Board Mount - DC DC Converters Series: SUCS (3W) Type: Isolated Module Package: Box Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: SUCS31212 California Prop 65: Warning Information

Win Source Part Number: 1338674-SUCS31212B
Category: Power Supplies - Board Mount - DC DC Converters
Series: SUCS (3W)
Type: Isolated Module
Package: Box
Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SUCS31212
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS31212B 1338674-SUCS31212B
Product Name SMD 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Box
Unlock Full Specs
to access all available technical data