Cosel SUCS31205C DC/DC Converter
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS31205C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS31205C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015258-SUCS31205C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (3W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: SUCS31205C-ND,1776-2
Base Product Number: SUCS31205
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 5004221 | 132-SUCS31205C | 1015258-SUCS31205C |
| Product Name | DC-DC Converters | 3W DIP DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Dip | Other; DIP | DIP; Other; Box |
| Input Voltage | 18 volts | ||
| Output Voltage | 5 volts | 9 to 18 volts |