Cosel U.S.A., Inc. SMD Isolated 3W 12V DC-DC Converter IC SUCS30512B

Description
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS30512B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS30512B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS30512B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS30512B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 3W 12V DC-DC Converter IC - 132-SUCS30512B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3W 12V DC-DC Converter IC
132-SUCS30512B
SMD Isolated 3W 12V DC-DC Converter IC 132-SUCS30512B
Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS30512B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS30512B can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 3W 12V 0.25A SMD/SMT Product overview: SUCS30512B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3W, 12V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS30512B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1030813-SUCS30512B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1030813-SUCS30512B
Power Supplies - Board Mount - DC DC Converters 1030813-SUCS30512B
Win Source Part Number: 1030813-SUCS30512B Category: Power Supplies - Board Mount>DC DC Converters Series: SUCS (3W) Type: Isolated Module Package: Box Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Efficiency: 77% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) Alternative Parts (Cross-Reference): CC3-1212SR-E; SUCS31212B; SUS31212B; CC3-2412SR-E; CC3-0512SR-E; SUS32412BSUCS30512 B; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-2714,SUCS30512B -ND Base Product Number: SUCS30512

Win Source Part Number: 1030813-SUCS30512B
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (3W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 77%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
Alternative Parts (Cross-Reference): CC3-1212SR-E; SUCS31212B; SUS31212B; CC3-2412SR-E; CC3-0512SR-E; SUS32412BSUCS30512 B;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-2714,SUCS30512B-ND
Base Product Number: SUCS30512

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS30512B 1030813-SUCS30512B
Product Name SMD Isolated 3W 12V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Box
Unlock Full Specs
to access all available technical data