Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795833-SUCS1R52412C
Series: SUCS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: OCP
Package: 5-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 75%
Family Name: SUCS1R5
Categories: Power Supplies - Board Mount
Dimension: 0.88" L x 0.50" W x 0.28" H (22.4mm x 12.7mm x 7.0mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 130mA
Alternative Parts (Cross-Reference): PWR1113; PWR1113C; PWR213/G; PWR213/T;
Introduction Date: July 11, 2006
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DC-DC Regulated Power Supply Module, 1 Output, 1.56W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUCS1R52412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.56W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.56W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS1R52412C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 795833-SUCS1R52412C | 132-SUCS1R52412C |
| Product Name | Power Supplies Board Mount DCDC Converters - SUCS1R52412C | 1.56W DIP DC-DC Converter IC |
| Package Type | DIP; Other; 5-DIP Module | Other; DIP |