Cosel U.S.A., Inc. Through-Hole Isolated 10W 15V DC-DC Converter IC SUCS104815C

Description
Isolated DC/DC Converters 10W 15V 0.8A Through Hole Product overview: SUCS104815C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 10W, 15V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 10W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS104815C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC/DC Converters 10W 15V 0.8A Through Hole Product overview: SUCS104815C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 10W, 15V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 10W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS104815C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Isolated 10W 15V DC-DC Converter IC - 132-SUCS104815C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 10W 15V DC-DC Converter IC
132-SUCS104815C
Through-Hole Isolated 10W 15V DC-DC Converter IC 132-SUCS104815C
Isolated DC/DC Converters 10W 15V 0.8A Through Hole Product overview: SUCS104815C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 10W, 15V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 10W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS104815C can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 10W 15V 0.8A Through Hole Product overview: SUCS104815C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 10W, 15V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 10W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS104815C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1217330-SUCS104815C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1217330-SUCS104815C
Power Supplies - Board Mount - DC DC Converters 1217330-SUCS104815C
Win Source Part Number: 1217330-SUCS104815C Category: Power Supplies - Board Mount>DC DC Converters Series: SUCS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 15V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1586 Base Product Number: SUCS104815

Win Source Part Number: 1217330-SUCS104815C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 15V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1586
Base Product Number: SUCS104815

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS104815C 1217330-SUCS104815C
Product Name Through-Hole Isolated 10W 15V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; DIP DIP; Other; Box
Unlock Full Specs
to access all available technical data