POWER SUPPLY; 10 WATT CONVERTER, 5V OUTPUT, THROUGHOLE Product overview: SUCS104805C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS104805C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1227553-SUCS104805C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm)
Alternative Parts (Cross-Reference): SUCS104805 C;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1584
Base Product Number: SUCS104805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-SUCS104805C | 1227553-SUCS104805C |
| Product Name | 5V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; DIP | DIP; Other; Box |