Cosel U.S.A., Inc. 12W DIP DC-DC Converter IC SUCS102412C

Description
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS102412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS102412C can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS102412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS102412C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Power Supplies - Board Mount DC DC Converters are designed for high efficiency and reliability. They feature a synchronous rectifier circuit and built-in overcurrent protection, ensuring safe operation under various conditions. The converters are available in both SMD and through-hole mounting types, accommodating different design requirements. They comply with multiple safety standards, including UL60950-1 and EN62368-1, and are marked with CE, RoHS, and UKCA certifications. The operating temperature range is -40°C to +85°C, with a 5-year warranty provided. These converters are suitable for applications requiring compact, reliable power solutions with remote ON/OFF capabilities.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Power Supplies - Board Mount DC DC Converters are designed for high efficiency and reliability. They feature a synchronous rectifier circuit and built-in overcurrent protection, ensuring safe operation under various conditions. The converters are available in both SMD and through-hole mounting types, accommodating different design requirements. They comply with multiple safety standards, including UL60950-1 and EN62368-1, and are marked with CE, RoHS, and UKCA certifications. The operating temperature range is -40°C to +85°C, with a 5-year warranty provided. These converters are suitable for applications requiring compact, reliable power solutions with remote ON/OFF capabilities.

Suppliers

Company
Product
Description
Supplier Links
12W DIP DC-DC Converter IC - 132-SUCS102412C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12W DIP DC-DC Converter IC
132-SUCS102412C
12W DIP DC-DC Converter IC 132-SUCS102412C
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS102412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS102412C can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS102412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS102412C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SUCS (10W) Type: Isolated Module Package: Box Package: 6-DIP Module Mounting Type: Through Hole Size / Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm) Operating Temperature: -40°C ~ 85°C (With Derating) Features: Remote On/Off, OCP

Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SUCS (10W)
Type: Isolated Module
Package: Box
Package: 6-DIP Module
Mounting Type: Through Hole
Size / Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm)
Operating Temperature: -40°C ~ 85°C (With Derating)
Features: Remote On/Off, OCP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS102412C
Product Name 12W DIP DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; DIP DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details