Win Source Part Number: 1355424-SUCS10123R3C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: SUCS (10W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 6-DIP Module
Base Product Number: SUCS10123
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm)
ECCN: EAR99
Current - Output (Max): 2.6A
Voltage - Input (Max): 18V
Number of Outputs: 1
Voltage - Isolation: 500 V
Voltage - Input (Min): 9V
Voltage - Output 1: 3.3V
Efficiency: 82%
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1355424-SUCS10123R3C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |