Cosel U.S.A., Inc. 10W DIP DC-DC Converter IC SUCS101205C

Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS101205C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS101205C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS101205C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS101205C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W DIP DC-DC Converter IC - 132-SUCS101205C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W DIP DC-DC Converter IC
132-SUCS101205C
10W DIP DC-DC Converter IC 132-SUCS101205C
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS101205C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS101205C can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, DIP-6 Product overview: SUCS101205C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS101205C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1008928-SUCS101205C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1008928-SUCS101205C
Power Supplies - Board Mount - DC DC Converters 1008928-SUCS101205C
Win Source Part Number: 1008928-SUCS101205C Category: Power Supplies - Board Mount>DC DC Converters Series: SUCS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1576 Base Product Number: SUCS101205

Win Source Part Number: 1008928-SUCS101205C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.58" L x 0.85" W x 0.28" H (40.2mm x 21.5mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1576
Base Product Number: SUCS101205

Buy Now Datasheet
DC-DC Converters - 5004287 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5004287
DC-DC Converters 5004287
Cosel SUCS101205C DC/DC Converter

Cosel SUCS101205C DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS101205C 1008928-SUCS101205C 5004287
Product Name 10W DIP DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC-DC Converters
Package Type Other; DIP DIP; Other; Box DIP; Other; Dip
Unlock Full Specs
to access all available technical data