Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters STMGFS302412-N1

Description
Win Source Part Number: 1350916-STMGFS302412 -N1 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: STMGFS (30W) Type: Enclosed Package: Box Size / Dimension: 4.61" L x 2.05" W x 1.06" H (117.1mm x 52.1mm x 26.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: STMGFS302412 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350916-STMGFS302412 -N1 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: STMGFS (30W) Type: Enclosed Package: Box Size / Dimension: 4.61" L x 2.05" W x 1.06" H (117.1mm x 52.1mm x 26.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: STMGFS302412 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1350916-STMGFS302412-N1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1350916-STMGFS302412-N1
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1350916-STMGFS302412-N1
Win Source Part Number: 1350916-STMGFS302412 -N1 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: STMGFS (30W) Type: Enclosed Package: Box Size / Dimension: 4.61" L x 2.05" W x 1.06" H (117.1mm x 52.1mm x 26.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: STMGFS302412 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1350916-STMGFS302412-N1
Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters
Series: STMGFS (30W)
Type: Enclosed
Package: Box
Size / Dimension: 4.61" L x 2.05" W x 1.06" H (117.1mm x 52.1mm x 26.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: STMGFS302412
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350916-STMGFS302412-N1
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 739-LM3671QMFX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details