Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters STA5000T-R

Description
Win Source Part Number: 1182346-STA5000T-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: STA (5000W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 170 ~ 264 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 370V Efficiency: 97.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 50°C Dimension: 9.84" L x 5.18" W x 5.67" H (250.0mm x 131.5mm x 144.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Cosel USA, Inc. Base Product Number: STA5000 Product Status: Last Time Buy Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1182346-STA5000T-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: STA (5000W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 170 ~ 264 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 370V Efficiency: 97.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 50°C Dimension: 9.84" L x 5.18" W x 5.67" H (250.0mm x 131.5mm x 144.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Cosel USA, Inc. Base Product Number: STA5000 Product Status: Last Time Buy Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1182346-STA5000T-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1182346-STA5000T-R
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1182346-STA5000T-R
Win Source Part Number: 1182346-STA5000T-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: STA (5000W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 170 ~ 264 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 370V Efficiency: 97.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 50°C Dimension: 9.84" L x 5.18" W x 5.67" H (250.0mm x 131.5mm x 144.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Cosel USA, Inc. Base Product Number: STA5000 Product Status: Last Time Buy Approval Agency: CE, cURus

Win Source Part Number: 1182346-STA5000T-R
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: STA (5000W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 170 ~ 264 VAC
Voltage - Isolation: 2 kV
Number of Outputs: 1
Voltage - Output 1: 370V
Efficiency: 97.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 50°C
Dimension: 9.84" L x 5.18" W x 5.67" H (250.0mm x 131.5mm x 144.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9540
Mfr: Cosel USA, Inc.
Base Product Number: STA5000
Product Status: Last Time Buy
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1182346-STA5000T-R
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR0665JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 74 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details