Win Source Part Number: 1275938-SNA-03-000-D
Category: Filters>Power Line Filter Modules
Series: SNA
Termination Style: Terminal Block
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: DC
Current: 3 A
Voltage - Rated DC: 50V
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Base Product Number: SNA-03
Approval Agency: cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1275938-SNA-03-000-D |
| Product Name | Filters - Power Line Filter Modules |