Cosel U.S.A., Inc. 30W DIP DC-DC Converter IC SFS302412C

Description
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid, ROHS COMPLIANT, DIP-17/14 Product overview: SFS302412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS302412C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid, ROHS COMPLIANT, DIP-17/14 Product overview: SFS302412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS302412C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W DIP DC-DC Converter IC - 132-SFS302412C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W DIP DC-DC Converter IC
132-SFS302412C
30W DIP DC-DC Converter IC 132-SFS302412C
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid, ROHS COMPLIANT, DIP-17/14 Product overview: SFS302412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS302412C can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid, ROHS COMPLIANT, DIP-17/14 Product overview: SFS302412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS302412C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335328-SFS302412C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335328-SFS302412C
Power Supplies - Board Mount - DC DC Converters 1335328-SFS302412C
Manufacturer: Cosel USA, Inc. Win Source Part Number: 1335328-SFS302412C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: Remote On/Off, OCP, OVP, UVLO Size / Dimension: 1.52" L x 1.23" W x 0.31" H (38.7mm x 31.2mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP Module, 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 1776-1568 Base Product Number: SFS302412 RoHS Status: ROHS3 Compliant

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 1335328-SFS302412C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, UVLO
Size / Dimension: 1.52" L x 1.23" W x 0.31" H (38.7mm x 31.2mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP Module, 17 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Other Part Number: 1776-1568
Base Product Number: SFS302412
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SFS302412C 1335328-SFS302412C
Product Name 30W DIP DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; DIP DIP; Other; 20-DIP Module, 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details