Win Source Part Number: 1355425-SFS152412C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: SFS (15W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OVP, UVLO
Package / Case: 20-DIP Module, 17 Leads
Base Product Number: SFS152412
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm)
ECCN: EAR99
Current - Output (Max): 1.25A
Power (Watts): 15 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 89%
California Prop 65: Warning Information
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid, ROHS COMPLIANT, DIP-17/14 Product overview: SFS152412C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS152412C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1355425-SFS152412C | 132-SFS152412C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 15W DIP DC-DC Converter IC |
| Package Type | DIP; Other; Box |