Manufacturer: Cosel USA, Inc.
Win Source Part Number: 933316-SFS104812C
Series: SFS (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 900mA 36V - 76V Input
Package: 20-DIP Module, 17 Leads
Package: Box
Mounting: Through Hole
Family Name: SFS104812
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Isolated DC-DC Converter, Vin 36 - 76 Vdc, Vout 12V, I/O isolation 1500V Product overview: SFS104812C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 1500V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 1500V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS104812C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 933316-SFS104812C | 132-SFS104812C |
| Product Name | Power Supplies Board Mount DCDC Converters - SFS104812C | Isolated 12V 1500V DC-DC Converter IC |
| Package Type | Other; Box | Other; DIP |