Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - SFS104812B SFS104812B

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 812065-SFS104812B Packaging: Box Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 11W Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm) Maximum Input Voltage: 76V Manufacturer Package: 20-SMD Module, 17 Leads Current - Output (Maximum): 900mA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 812065-SFS104812B Packaging: Box Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 11W Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm) Maximum Input Voltage: 76V Manufacturer Package: 20-SMD Module, 17 Leads Current - Output (Maximum): 900mA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SFS104812B - 812065-SFS104812B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SFS104812B
812065-SFS104812B
Power Supplies Board Mount DCDC Converters - SFS104812B 812065-SFS104812B
Manufacturer: Cosel USA, Inc. Win Source Part Number: 812065-SFS104812B Packaging: Box Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 11W Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm) Maximum Input Voltage: 76V Manufacturer Package: 20-SMD Module, 17 Leads Current - Output (Maximum): 900mA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 812065-SFS104812B
Packaging: Box
Type: Isolated Module
Mounting Style: SMD
Applications: ITE (Commercial)
Power (Watts): 11W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 12V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm)
Maximum Input Voltage: 76V
Manufacturer Package: 20-SMD Module, 17 Leads
Current - Output (Maximum): 900mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now
SMD Isolated 10W 12V DC-DC Converter IC - 132-SFS104812B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 10W 12V DC-DC Converter IC
132-SFS104812B
SMD Isolated 10W 12V DC-DC Converter IC 132-SFS104812B
Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT Product overview: SFS104812B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W, 12V, 0.9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 10W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS104812B can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT Product overview: SFS104812B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W, 12V, 0.9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 10W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFS104812B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT - 165-SFS104812B - Utmel Electronic Limited
Hong Kong, China
Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT
165-SFS104812B
Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT 165-SFS104812B
Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT

Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 812065-SFS104812B 132-SFS104812B 165-SFS104812B
Product Name Power Supplies Board Mount DCDC Converters - SFS104812B SMD Isolated 10W 12V DC-DC Converter IC Isolated DC/DC Converters 10W 12V 0.9A SMD/SMT
Package Type Other; 20-SMD Module, 17 Leads Other; Module Other; 20-SMD Module, 17 Leads
Output Voltage 36 volts 12 volts
Input Voltage 76 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details