Win Source Part Number: 1355455-SFS104805B
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: 2 (1 Year)
Mfr: Cosel USA, Inc.
Series: SFS (10W)
Package: Box
Product Status: Active
Package / Case: 20-SMD Module, 17 Leads
Base Product Number: SFS104805
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.52" L x 1.07" W x 0.20" H (38.7mm x 27.2mm x 5.0mm)
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 10 W
Voltage - Input (Max): 76V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Efficiency: 89%
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1355455-SFS104805B |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |