Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters SFLS30481R5B

Description
Win Source Part Number: 1071043-SFLS30481R5B Category: Power Supplies - Board Mount>DC DC Converters Series: SFLS (30W) Type: Isolated Module Package: Box Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 17 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 11A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.5V Efficiency: 86% Package / Case: 18-SMD Module, 15 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.62" L x 1.43" W x 0.17" H (41.2mm x 36.2mm x 4.4mm) Alternative Parts (Cross-Reference): AEE03A18-LS; AEE04F18-LS; AEE01B36-LS; SFS152415B; SFS152412B; SFS154805B; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: SFLS30481
Request a Quote Datasheet
Description
Win Source Part Number: 1071043-SFLS30481R5B Category: Power Supplies - Board Mount>DC DC Converters Series: SFLS (30W) Type: Isolated Module Package: Box Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 17 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 11A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.5V Efficiency: 86% Package / Case: 18-SMD Module, 15 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.62" L x 1.43" W x 0.17" H (41.2mm x 36.2mm x 4.4mm) Alternative Parts (Cross-Reference): AEE03A18-LS; AEE04F18-LS; AEE01B36-LS; SFS152415B; SFS152412B; SFS154805B; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: SFLS30481
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1071043-SFLS30481R5B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1071043-SFLS30481R5B
Power Supplies - Board Mount - DC DC Converters 1071043-SFLS30481R5B
Win Source Part Number: 1071043-SFLS30481R5B Category: Power Supplies - Board Mount>DC DC Converters Series: SFLS (30W) Type: Isolated Module Package: Box Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 17 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 11A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.5V Efficiency: 86% Package / Case: 18-SMD Module, 15 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.62" L x 1.43" W x 0.17" H (41.2mm x 36.2mm x 4.4mm) Alternative Parts (Cross-Reference): AEE03A18-LS; AEE04F18-LS; AEE01B36-LS; SFS152415B; SFS152412B; SFS154805B; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: SFLS30481

Win Source Part Number: 1071043-SFLS30481R5B
Category: Power Supplies - Board Mount>DC DC Converters
Series: SFLS (30W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 17 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 11A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 1.5V
Efficiency: 86%
Package / Case: 18-SMD Module, 15 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.62" L x 1.43" W x 0.17" H (41.2mm x 36.2mm x 4.4mm)
Alternative Parts (Cross-Reference): AEE03A18-LS; AEE04F18-LS; AEE01B36-LS; SFS152415B; SFS152412B; SFS154805B;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: SFLS30481

Buy Now Datasheet
SMD Isolated 30W 1.5V DC-DC Converter IC - 132-SFLS30481R5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 30W 1.5V DC-DC Converter IC
132-SFLS30481R5B
SMD Isolated 30W 1.5V DC-DC Converter IC 132-SFLS30481R5B
Isolated DC/DC Converters 30W 1.5V 5.2A SMD DC-DC CONVERTER Product overview: SFLS30481R5B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 1.5V, 5.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFLS30481R5B can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 30W 1.5V 5.2A SMD DC-DC CONVERTER Product overview: SFLS30481R5B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 1.5V, 5.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SFLS30481R5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1071043-SFLS30481R5B 132-SFLS30481R5B
Product Name Power Supplies - Board Mount - DC DC Converters SMD Isolated 30W 1.5V DC-DC Converter IC
Package Type Other; Box Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
404 kHz DC-DC Converter IC - 922-LMZ13608TZE - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details